HP logo

HP 2530-48G Managed L2 Gigabit Ethernet (10/100/1000) 1U

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105593
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP 2530-48G Managed L2 Gigabit Ethernet (10/100/1000) 1U:

HP 2530-48G, Managed, L2, Gigabit Ethernet (10/100/1000), Full duplex, Rack mounting, 1U

Long summary description HP 2530-48G Managed L2 Gigabit Ethernet (10/100/1000) 1U:

HP 2530-48G. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 48. Full duplex. MAC address table: 16000 entries, Switching capacity: 104 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u. Rack mounting, Form factor: 1U

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.