HP logo

HP ProCurve 2915-8G-PoE + UR954E Managed L3 Power over Ethernet (PoE) 1U

Brand:
Product family:
Product series:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46699
Info modified on:
04 Apr 2019, 13:45:36
Short summary description HP ProCurve 2915-8G-PoE + UR954E Managed L3 Power over Ethernet (PoE) 1U:

HP ProCurve 2915-8G-PoE + UR954E, Managed, L3, Full duplex, Power over Ethernet (PoE), Rack mounting, 1U

Long summary description HP ProCurve 2915-8G-PoE + UR954E Managed L3 Power over Ethernet (PoE) 1U:

HP ProCurve 2915-8G-PoE + UR954E. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports quantity: 8, Console port: RJ-45. Full duplex. MAC address table: 8000 entries, Switching capacity: 20 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1s, IEEE 802.1w, IEEE 802.3, IEEE 802.3ab, IEEE.... Power over Ethernet (PoE). Rack mounting, Form factor: 1U

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.