HP logo

HP ProCurve 2510-24G Managed L2 1U Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
130656
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP ProCurve 2510-24G Managed L2 1U Black:

HP ProCurve 2510-24G, Managed, L2, Full duplex, Rack mounting, 1U

Long summary description HP ProCurve 2510-24G Managed L2 1U Black:

HP ProCurve 2510-24G. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports quantity: 24. Full duplex. MAC address table: 8000 entries, Switching capacity: 48 Gbit/s. Networking standards: IEEE 802.1p, IEEE 802.1Q, IEEE 802.1s, IEEE 802.3, IEEE 802.3ab, IEEE 802.3ad, IEEE 802.3u, IEEE.... Rack mounting, Form factor: 1U

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.