HP logo

HP ProCurve 2190al-24G Unmanaged L2 1U Grey

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96500
Info modified on:
21 Oct 2022, 10:14:32
Short summary description HP ProCurve 2190al-24G Unmanaged L2 1U Grey:

HP ProCurve 2190al-24G, Unmanaged, L2, Full duplex, Rack mounting, 1U

Long summary description HP ProCurve 2190al-24G Unmanaged L2 1U Grey:

HP ProCurve 2190al-24G. Switch type: Unmanaged, Switch layer: L2. Basic switching RJ-45 Ethernet ports quantity: 28. Full duplex. MAC address table: 16000 entries, Switching capacity: 128 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u. Rack mounting, Form factor: 1U

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.