HP logo

HP ZBook 17 G2 Intel® Core™ i7 i7-4810MQ Mobile workstation 43,9 cm (17.3") Full HD 16 GB DDR3L-SDRAM 1,01 TB HDD+SSD NVIDIA® Quadro® K4100M Wi-Fi 5 (802.11ac) Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
128262
Info modified on:
30 May 2025, 18:07:48
End of life date:
09 Dec 2016
Short summary description HP ZBook 17 G2 Intel® Core™ i7 i7-4810MQ Mobile workstation 43,9 cm (17.3") Full HD 16 GB DDR3L-SDRAM 1,01 TB HDD+SSD NVIDIA® Quadro® K4100M Wi-Fi 5 (802.11ac) Windows 7 Professional Black:

HP ZBook 17 G2, Intel® Core™ i7, 2,8 GHz, 43,9 cm (17.3"), 1920 x 1080 pixels, 16 GB, 1,01 TB

Long summary description HP ZBook 17 G2 Intel® Core™ i7 i7-4810MQ Mobile workstation 43,9 cm (17.3") Full HD 16 GB DDR3L-SDRAM 1,01 TB HDD+SSD NVIDIA® Quadro® K4100M Wi-Fi 5 (802.11ac) Windows 7 Professional Black:

HP ZBook 17 G2. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4810MQ, Processor frequency: 2,8 GHz. Display diagonal: 43,9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1,01 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 7 Professional. Product color: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.