HP logo

HP Pavilion 27cw LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Black, Silver

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114815
Info modified on:
27 May 2024, 14:20:50
End of life date:
31 Aug 2015
Short summary description HP Pavilion 27cw LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Black, Silver:

HP Pavilion 27cw, 68,6 cm (27"), 1920 x 1080 pixels, Full HD, LED, 8 ms, Black, Silver

Long summary description HP Pavilion 27cw LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Black, Silver:

HP Pavilion 27cw. Display diagonal: 68,6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product color: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.