HP logo

HP 7 Plus G2 (with DataPass) 1332nn 4G Intel Atom® 8 GB 17,8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Silver

Brand:
Product family:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23673
Info modified on:
10 Aug 2024, 09:58:39
Short summary description HP 7 Plus G2 (with DataPass) 1332nn 4G Intel Atom® 8 GB 17,8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Silver:

HP 7 Plus G2 (with DataPass) 1332nn, 17,8 cm (7"), 1024 x 600 pixels, 8 GB, 1 GB, Android, Silver

Long summary description HP 7 Plus G2 (with DataPass) 1332nn 4G Intel Atom® 8 GB 17,8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Silver:

HP 7 Plus G2 (with DataPass) 1332nn. Display diagonal: 17,8 cm (7"), Display resolution: 1024 x 600 pixels. Internal storage capacity: 8 GB. Processor frequency: 1,2 GHz, Processor family: Intel Atom®, Processor model: Z2520. Internal memory: 1 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 0,3 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 287,5 g. Operating system installed: Android. Product color: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.