HP logo

HP Jetdirect 615n print server Internal Ethernet LAN

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53837
Info modified on:
21 Aug 2018, 02:17:48
Short summary description HP Jetdirect 615n print server Internal Ethernet LAN:

HP Jetdirect 615n, 8 MB, 2 MB, Ethernet LAN, IEEE 802.3, IEEE 802.3u, 10,100 Mbit/s, 10BASE-T, 100BASE-TX

Long summary description HP Jetdirect 615n print server Internal Ethernet LAN:

HP Jetdirect 615n. Internal memory: 8 MB, Flash memory: 2 MB. Network connection type: Ethernet LAN, Networking standards: IEEE 802.3, IEEE 802.3u, Ethernet LAN data rates: 10,100 Mbit/s. Supported network protocols: TCP/IP, IPX/SPX, EtherTalk, DLC/LLC. Power consumption (typical): 2 W. Windows operating systems supported: Windows 98, Windows ME, Windows NT, Mac operating systems supported: Mac OS 8.6, Other operating systems supported: Novell NetWare 5.x, Novell NetWare 6.x

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.