HP logo

HP 20-2165nf Intel® Pentium® J2900 49,4 cm (19.4") 1600 x 900 pixels All-in-One PC 8 GB DDR3L-SDRAM 2 TB HDD Windows 8.1 Wi-Fi 4 (802.11n) Black, Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6125
Info modified on:
09 Mar 2024, 14:26:42
End of life date:
27 Feb 2015
Short summary description HP 20-2165nf Intel® Pentium® J2900 49,4 cm (19.4") 1600 x 900 pixels All-in-One PC 8 GB DDR3L-SDRAM 2 TB HDD Windows 8.1 Wi-Fi 4 (802.11n) Black, Silver:

HP 20-2165nf, 49,4 cm (19.4"), HD+, Intel® Pentium®, 8 GB, 2 TB, Windows 8.1

Long summary description HP 20-2165nf Intel® Pentium® J2900 49,4 cm (19.4") 1600 x 900 pixels All-in-One PC 8 GB DDR3L-SDRAM 2 TB HDD Windows 8.1 Wi-Fi 4 (802.11n) Black, Silver:

HP 20-2165nf. Product type: All-in-One PC. Display diagonal: 49,4 cm (19.4"), HD type: HD+, Display resolution: 1600 x 900 pixels. Processor family: Intel® Pentium®, Processor frequency: 2,41 GHz. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 2 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product color: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.