HP logo

HP Pavilion 17-f061nf Intel® Core™ i5 i5-4210U Laptop 43,9 cm (17.3") HD+ 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 840M Windows 8.1 Silver

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11762
Info modified on:
23 Jan 2025, 19:16:56
End of life date:
13 Dec 2014
Short summary description HP Pavilion 17-f061nf Intel® Core™ i5 i5-4210U Laptop 43,9 cm (17.3") HD+ 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 840M Windows 8.1 Silver:

HP Pavilion 17-f061nf, Intel® Core™ i5, 1,7 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 4 GB, 500 GB

Long summary description HP Pavilion 17-f061nf Intel® Core™ i5 i5-4210U Laptop 43,9 cm (17.3") HD+ 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 840M Windows 8.1 Silver:

HP Pavilion 17-f061nf. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4210U, Processor frequency: 1,7 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product color: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.