HP logo

HP J3G89AA graphics card NVIDIA Quadro K4200 4 GB GDDR5

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91222
Info modified on:
02 Sept 2024, 20:30:45
End of life date:
30 Jun 2016
Short summary description HP J3G89AA graphics card NVIDIA Quadro K4200 4 GB GDDR5:

HP J3G89AA, Quadro K4200, 4 GB, GDDR5, 256 bit, 3840 x 2160 pixels, PCI Express 2.0

Long summary description HP J3G89AA graphics card NVIDIA Quadro K4200 4 GB GDDR5:

HP J3G89AA. Graphics processor family: NVIDIA, Graphics processor: Quadro K4200. Discrete graphics card memory: 4 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit. Maximum resolution: 3840 x 2160 pixels. DirectX version: 11.1, OpenGL version: 4.4. Interface type: PCI Express 2.0. Cooling type: Active

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.