HP logo

HP Pavilion 500-365nf Intel® Core™ i5 i5-4460S 8 GB DDR3-SDRAM 2 TB HDD NVIDIA® GeForce® 705A Windows 8.1 Micro Tower PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10685
Info modified on:
07 Oct 2024, 17:06:52
End of life date:
09 Dec 2014
Short summary description HP Pavilion 500-365nf Intel® Core™ i5 i5-4460S 8 GB DDR3-SDRAM 2 TB HDD NVIDIA® GeForce® 705A Windows 8.1 Micro Tower PC Black:

HP Pavilion 500-365nf, 2,9 GHz, Intel® Core™ i5, 8 GB, 2 TB, DVD Super Multi, Windows 8.1

Long summary description HP Pavilion 500-365nf Intel® Core™ i5 i5-4460S 8 GB DDR3-SDRAM 2 TB HDD NVIDIA® GeForce® 705A Windows 8.1 Micro Tower PC Black:

HP Pavilion 500-365nf. Processor frequency: 2,9 GHz, Processor family: Intel® Core™ i5, Processor model: i5-4460S. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 2 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: NVIDIA® GeForce® 705A. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Power supply: 180 W. Product type: PC

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.