HP logo

HP ProBook 645 G1 AMD A4 A4-4300M Laptop 35,6 cm (14") HD+ 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66178
Info modified on:
22 Jan 2025, 05:36:10
Short summary description HP ProBook 645 G1 AMD A4 A4-4300M Laptop 35,6 cm (14") HD+ 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Silver:

HP ProBook 645 G1, AMD A4, 2,5 GHz, 35,6 cm (14"), 1600 x 900 pixels, 4 GB, 128 GB

Long summary description HP ProBook 645 G1 AMD A4 A4-4300M Laptop 35,6 cm (14") HD+ 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Silver:

HP ProBook 645 G1. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A4, Processor model: A4-4300M, Processor frequency: 2,5 GHz. Display diagonal: 35,6 cm (14"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 7 Professional. Product color: Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.