HP logo

HP ENVY h8-1549 Intel® Core™ i7 i7-3770 12 GB DDR3-SDRAM 2 TB HDD AMD Radeon HD 7570 Windows 8 Midi Tower PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55716
Info modified on:
07 Oct 2024, 17:41:48
Short summary description HP ENVY h8-1549 Intel® Core™ i7 i7-3770 12 GB DDR3-SDRAM 2 TB HDD AMD Radeon HD 7570 Windows 8 Midi Tower PC Black:

HP ENVY h8-1549, 3,4 GHz, Intel® Core™ i7, 12 GB, 2 TB, DVD Super Multi, Windows 8

Long summary description HP ENVY h8-1549 Intel® Core™ i7 i7-3770 12 GB DDR3-SDRAM 2 TB HDD AMD Radeon HD 7570 Windows 8 Midi Tower PC Black:

HP ENVY h8-1549. Processor frequency: 3,4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-3770. Internal memory: 12 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 2 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4000, Discrete graphics card model: AMD Radeon HD 7570. Operating system installed: Windows 8, Operating system architecture: 64-bit. Power supply: 460 W. Product type: PC

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.