HP logo

HP t510 1 GHz Windows Embedded Standard 2009 1,49 kg Black U4200

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94100
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
31 Oct 2015
Short summary description HP t510 1 GHz Windows Embedded Standard 2009 1,49 kg Black U4200:

HP t510, 1 GHz, VIA Eden, U4200, VIA VX900, 2 GB, DDR3-SDRAM

Long summary description HP t510 1 GHz Windows Embedded Standard 2009 1,49 kg Black U4200:

HP t510. Processor frequency: 1 GHz, Processor family: VIA Eden, Processor model: U4200. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 2 GB, Storage media: Flash. Audio system: 24-bit. Cabling technology: 10/100/1000Base-T(X)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.