HP logo

HP ProBook 470 Intel® Core™ i7 i7-3632QM Laptop 43,9 cm (17.3") HD+ 8 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 8750M Windows 7 Professional Silver

Brand:
Product family:
Product series:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49012
Info modified on:
22 Jan 2025, 05:30:11
Short summary description HP ProBook 470 Intel® Core™ i7 i7-3632QM Laptop 43,9 cm (17.3") HD+ 8 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 8750M Windows 7 Professional Silver:

HP ProBook 470, Intel® Core™ i7, 2,2 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 8 GB, 750 GB

Long summary description HP ProBook 470 Intel® Core™ i7 i7-3632QM Laptop 43,9 cm (17.3") HD+ 8 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 8750M Windows 7 Professional Silver:

HP ProBook 470. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3632QM, Processor frequency: 2,2 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD. Mobile network generation: 4G. Operating system installed: Windows 7 Professional. Product color: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.