HP logo

HP Compaq CQ1140FRM 4 GB DDR3-SDRAM 2 TB Windows 7 Home Premium Desktop PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7493
Info modified on:
07 Mar 2024, 15:34:52
End of life date:
10 Feb 2012
Short summary description HP Compaq CQ1140FRM 4 GB DDR3-SDRAM 2 TB Windows 7 Home Premium Desktop PC Black:

HP Compaq CQ1140FRM, 1,65 GHz, 4 GB, 2 TB, DVD Super Multi DL, Windows 7 Home Premium, 64-bit

Long summary description HP Compaq CQ1140FRM 4 GB DDR3-SDRAM 2 TB Windows 7 Home Premium Desktop PC Black:

HP Compaq CQ1140FRM. Processor frequency: 1,65 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 2 TB, Card reader integrated, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Chassis type: Desktop. Product type: PC. Weight: 2,25 kg. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.