HP logo

HP Pavilion p6-2030frm Intel® Core™ i3 i3-2120 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 520 Windows 7 Home Premium Desktop PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8140
Info modified on:
23 Jul 2024, 21:02:58
End of life date:
24 Feb 2012
Short summary description HP Pavilion p6-2030frm Intel® Core™ i3 i3-2120 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 520 Windows 7 Home Premium Desktop PC Black:

HP Pavilion p6-2030frm, 3,3 GHz, Intel® Core™ i3, 4 GB, 1 TB, DVD Super Multi DL, Windows 7 Home Premium

Long summary description HP Pavilion p6-2030frm Intel® Core™ i3 i3-2120 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 520 Windows 7 Home Premium Desktop PC Black:

HP Pavilion p6-2030frm. Processor frequency: 3,3 GHz, Processor family: Intel® Core™ i3, Processor model: i3-2120. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Card reader integrated, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 2000, Discrete graphics card model: NVIDIA® GeForce® GT 520. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Chassis type: Desktop. Product type: PC. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.