HP logo

HP Pavilion P6-2001FRM Intel® Pentium® G620 4 GB DDR3-SDRAM 1 TB AMD Radeon HD 6350 Windows 7 Home Premium Midi Tower PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7661
Info modified on:
07 Oct 2024, 16:44:30
End of life date:
21 Jan 2012
Short summary description HP Pavilion P6-2001FRM Intel® Pentium® G620 4 GB DDR3-SDRAM 1 TB AMD Radeon HD 6350 Windows 7 Home Premium Midi Tower PC Black:

HP Pavilion P6-2001FRM, 2,6 GHz, Intel® Pentium®, 4 GB, 1 TB, DVD Super Multi DL, Windows 7 Home Premium

Long summary description HP Pavilion P6-2001FRM Intel® Pentium® G620 4 GB DDR3-SDRAM 1 TB AMD Radeon HD 6350 Windows 7 Home Premium Midi Tower PC Black:

HP Pavilion P6-2001FRM. Processor frequency: 2,6 GHz, Processor family: Intel® Pentium®, Processor model: G620. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Card reader integrated, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: AMD Radeon HD 6350. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Chassis type: Midi Tower. Product type: PC. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.