HP logo

HP w2408h computer monitor 61 cm (24") 1920 x 1200 pixels Black, Silver

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105729
Info modified on:
25 Nov 2022, 10:14:48
Short summary description HP w2408h computer monitor 61 cm (24") 1920 x 1200 pixels Black, Silver:

HP w2408h, 61 cm (24"), 1920 x 1200 pixels, LCD, 5 ms, Black, Silver

Long summary description HP w2408h computer monitor 61 cm (24") 1920 x 1200 pixels Black, Silver:

HP w2408h. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1200 pixels. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. USB hub version: 2.0. VESA mounting, Height adjustment. Product color: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.