HP logo

HP ENVY 15-j151ea AMD A10 A10-5750M Laptop 39,6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 1 TB HDD+SSD AMD Radeon HD 8570M Wi-Fi 4 (802.11n) Windows 8.1 Stainless steel

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18357
Info modified on:
24 Jan 2025, 20:37:27
End of life date:
07 Jan 2015
Short summary description HP ENVY 15-j151ea AMD A10 A10-5750M Laptop 39,6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 1 TB HDD+SSD AMD Radeon HD 8570M Wi-Fi 4 (802.11n) Windows 8.1 Stainless steel:

HP ENVY 15-j151ea, AMD A10, 2,5 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description HP ENVY 15-j151ea AMD A10 A10-5750M Laptop 39,6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 1 TB HDD+SSD AMD Radeon HD 8570M Wi-Fi 4 (802.11n) Windows 8.1 Stainless steel:

HP ENVY 15-j151ea. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A10, Processor model: A10-5750M, Processor frequency: 2,5 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD+SSD. On-board graphics card model: AMD Radeon HD 8650G. Operating system installed: Windows 8.1. Product color: Stainless steel

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.