HP logo

HP Intel Xeon E3-1281 v3 processor 3,7 GHz 8 MB L3

Brand:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79712
Info modified on:
17 Jul 2025, 16:37:19
Short summary description HP Intel Xeon E3-1281 v3 processor 3,7 GHz 8 MB L3:

HP Intel Xeon E3-1281 v3, Intel® Xeon® E3 V3 Family, LGA 1150 (Socket H3), 22 nm, E3-1281V3, 3,7 GHz, 64-bit

Long summary description HP Intel Xeon E3-1281 v3 processor 3,7 GHz 8 MB L3:

HP Intel Xeon E3-1281 v3. Processor family: Intel® Xeon® E3 V3 Family, Processor socket: LGA 1150 (Socket H3), Processor lithography: 22 nm. Memory channels: Dual-channel, Maximum internal memory supported by processor: 32 GB, Memory types supported by processor: DDR3-SDRAM. Market segment: Server, PCI Express configurations: 1x16, 2x8, 1x8+2x4, Supported instruction sets: AVX 2.0, SSE4.1, SSE4.2. Intel® Virtualization Technology (Intel® VT): VT-d, VT-x

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.