HP logo

HP Pavilion 17-e119nf Intel® Core™ i7 i7-3632QM Laptop 43,9 cm (17.3") HD+ 4 GB DDR3L-SDRAM 1 TB HDD AMD Radeon HD 8670M Windows 8.1 Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8870
Info modified on:
29 Jan 2025, 19:05:39
End of life date:
30 Sept 2014
Short summary description HP Pavilion 17-e119nf Intel® Core™ i7 i7-3632QM Laptop 43,9 cm (17.3") HD+ 4 GB DDR3L-SDRAM 1 TB HDD AMD Radeon HD 8670M Windows 8.1 Black:

HP Pavilion 17-e119nf, Intel® Core™ i7, 2,2 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 4 GB, 1 TB

Long summary description HP Pavilion 17-e119nf Intel® Core™ i7 i7-3632QM Laptop 43,9 cm (17.3") HD+ 4 GB DDR3L-SDRAM 1 TB HDD AMD Radeon HD 8670M Windows 8.1 Black:

HP Pavilion 17-e119nf. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3632QM, Processor frequency: 2,2 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.