HP Compaq 6730s, Intel® Core™2 Duo, 2,26 GHz, 39,1 cm (15.4"), 1280 x 800 pixels, 2 GB, 250 GB
HP Compaq 6730s. Processor family: Intel® Core™2 Duo, Processor model: P8400, Processor frequency: 2,26 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: AMD Mobility Radeon HD 3430. Operating system installed: Windows Vista Home Basic. Weight: 2,59 kg