HP Pavilion dv7-1050ef, Intel® Core™2 Duo, 2,26 GHz, 43,2 cm (17"), 1440 x 900 pixels, 3 GB, 250 GB
HP Pavilion dv7-1050ef. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™2 Duo, Processor model: P8400, Processor frequency: 2,26 GHz. Display diagonal: 43,2 cm (17"), HD type: WXGA+, Display resolution: 1440 x 900 pixels. Internal memory: 3 GB. Total storage capacity: 250 GB, Storage media: HDD, Optical drive type: Blu-Ray DVD Combo. Discrete graphics card model: NVIDIA® GeForce® 9600M GT. Operating system installed: Windows Vista Home Premium. Product color: Silver