HP logo

HP L2245wg computer monitor 55,9 cm (22") 1680 x 1050 pixels Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
153989
Info modified on:
19 Feb 2024, 19:05:17
Short summary description HP L2245wg computer monitor 55,9 cm (22") 1680 x 1050 pixels Black:

HP L2245wg, 55,9 cm (22"), 1680 x 1050 pixels, LCD, 5 ms, Black

Long summary description HP L2245wg computer monitor 55,9 cm (22") 1680 x 1050 pixels Black:

HP L2245wg. Display diagonal: 55,9 cm (22"), Display resolution: 1680 x 1050 pixels. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. USB hub version: 2.0. VESA mounting. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.