HP logo

HP 530 Notebook PC Intel® Core™2 Duo T5200 39,1 cm (15.4") 2 GB DDR2-SDRAM 160 GB Intel® GMA 950 Windows Vista Home Basic

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70457
Info modified on:
22 Jan 2025, 05:54:30
End of life date:
31 Jul 2008
Short summary description HP 530 Notebook PC Intel® Core™2 Duo T5200 39,1 cm (15.4") 2 GB DDR2-SDRAM 160 GB Intel® GMA 950 Windows Vista Home Basic:

HP 530 Notebook PC, Intel® Core™2 Duo, 1,6 GHz, 39,1 cm (15.4"), 1280 x 800 pixels, 2 GB, 160 GB

Long summary description HP 530 Notebook PC Intel® Core™2 Duo T5200 39,1 cm (15.4") 2 GB DDR2-SDRAM 160 GB Intel® GMA 950 Windows Vista Home Basic:

HP 530 Notebook PC. Processor family: Intel® Core™2 Duo, Processor model: T5200, Processor frequency: 1,6 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Discrete graphics card model: Intel® GMA 950. Operating system installed: Windows Vista Home Basic. Weight: 2,7 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.