HP Pavilion 15-n220ca, AMD A6, 2 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 6 GB, 500 GB
HP Pavilion 15-n220ca. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A6, Processor model: A6-5200, Processor frequency: 2 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: AMD Radeon HD 8400. Operating system installed: Windows 8.1. Product color: Black, Silver