HP logo

HP EliteBook 840 G1 Intel® Core™ i5 i5-4300U Laptop 35,6 cm (14") 4 GB DDR3L-SDRAM 180 GB SSD Windows 8 Pro Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111623
Info modified on:
22 Jan 2025, 05:19:46
Short summary description HP EliteBook 840 G1 Intel® Core™ i5 i5-4300U Laptop 35,6 cm (14") 4 GB DDR3L-SDRAM 180 GB SSD Windows 8 Pro Silver:

HP EliteBook 840 G1, Intel® Core™ i5, 1,9 GHz, 35,6 cm (14"), 1366 x 768 pixels, 4 GB, 180 GB

Long summary description HP EliteBook 840 G1 Intel® Core™ i5 i5-4300U Laptop 35,6 cm (14") 4 GB DDR3L-SDRAM 180 GB SSD Windows 8 Pro Silver:

HP EliteBook 840 G1. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4300U, Processor frequency: 1,9 GHz. Display diagonal: 35,6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 180 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 8 Pro. Product color: Silver. Weight: 1,58 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.