HP logo

HP 20-2020ef AMD E E1-2500 49,4 cm (19.4") 1366 x 768 pixels All-in-One PC 8 GB DDR3-SDRAM 2 TB HDD Windows 8.1 Black, Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6209
Info modified on:
09 Mar 2024, 14:26:42
End of life date:
20 Jul 2014
Short summary description HP 20-2020ef AMD E E1-2500 49,4 cm (19.4") 1366 x 768 pixels All-in-One PC 8 GB DDR3-SDRAM 2 TB HDD Windows 8.1 Black, Silver:

HP 20-2020ef, 49,4 cm (19.4"), AMD E, 8 GB, 2 TB, Windows 8.1, Black, Silver

Long summary description HP 20-2020ef AMD E E1-2500 49,4 cm (19.4") 1366 x 768 pixels All-in-One PC 8 GB DDR3-SDRAM 2 TB HDD Windows 8.1 Black, Silver:

HP 20-2020ef. Product type: All-in-One PC. Display diagonal: 49,4 cm (19.4"), Display resolution: 1366 x 768 pixels. Processor family: AMD E, Processor frequency: 1,4 GHz. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 2 TB, Storage media: HDD. On-board graphics card model: AMD Radeon HD 8240. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product color: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.