HP ProDesk 600 G1 TWR, 3,7 GHz, Intel® Core™ i3, i3-4360, 8 GB, 500 GB, Windows 7 Professional
HP ProDesk 600 G1 TWR. Processor frequency: 3,7 GHz, Processor family: Intel® Core™ i3, Processor model: i3-4360. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 320 W. Chassis type: Tower. Product type: PC. Product color: Black