HP F4N90AA, Black, Silver, USB 2.0, 124,5 mm, 101,6 mm, 25,4 mm, 160 g
HP F4N90AA. Product color: Black, Silver. Interface: USB 2.0. Width: 124,5 mm, Depth: 101,6 mm, Height: 25,4 mm. Windows operating systems supported: Windows 7 Home Basic, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional,...