HP logo

HP Pavilion 14-N207LA AMD A8 A8-4555M Laptop 35,6 cm (14") 8 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8.1 Black, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70664
Info modified on:
22 Jan 2025, 06:13:43
Short summary description HP Pavilion 14-N207LA AMD A8 A8-4555M Laptop 35,6 cm (14") 8 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8.1 Black, Silver:

HP Pavilion 14-N207LA, AMD A8, 1,6 GHz, 35,6 cm (14"), 1366 x 768 pixels, 8 GB, 500 GB

Long summary description HP Pavilion 14-N207LA AMD A8 A8-4555M Laptop 35,6 cm (14") 8 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8.1 Black, Silver:

HP Pavilion 14-N207LA. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A8, Processor model: A8-4555M, Processor frequency: 1,6 GHz. Display diagonal: 35,6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: AMD Radeon HD 7600G. Operating system installed: Windows 8.1. Product color: Black, Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.