HP logo

HP F3W21AA laptop case 33,8 cm (13.3") Sleeve case Brown

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
208900
Info modified on:
09 Mar 2024, 14:26:42
End of life date:
07 Jul 2017
Guarantee:
Two year limited
Long product name HP F3W21AA laptop case 33,8 cm (13.3") Sleeve case Brown:

HP 13.3 Leather Sleeve

HP F3W21AA laptop case 33,8 cm (13.3") Sleeve case Brown:


Short summary description HP F3W21AA laptop case 33,8 cm (13.3") Sleeve case Brown:

HP F3W21AA, Sleeve case, 33,8 cm (13.3"), 389 g

Long summary description HP F3W21AA laptop case 33,8 cm (13.3") Sleeve case Brown:

HP F3W21AA. Case type: Sleeve case, Maximum screen size: 33,8 cm (13.3"). Weight: 389 g

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.