HP logo

HP Z230 SFF Intel® Core™ i5 i5-4670 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® Quadro® K600 Windows 7 Professional Workstation Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27628
Info modified on:
07 Oct 2024, 17:06:09
Short summary description HP Z230 SFF Intel® Core™ i5 i5-4670 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® Quadro® K600 Windows 7 Professional Workstation Black:

HP Z230 SFF, 3,4 GHz, Intel® Core™ i5, 8 GB, 1 TB, DVD Super Multi, Windows 7 Professional

Long summary description HP Z230 SFF Intel® Core™ i5 i5-4670 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® Quadro® K600 Windows 7 Professional Workstation Black:

HP Z230 SFF. Processor frequency: 3,4 GHz, Processor family: Intel® Core™ i5, Processor model: i5-4670. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: NVIDIA® Quadro® K600. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 240 W. Product type: Workstation

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.