HP logo

HP Pavilion 23-g010 AMD E 58,4 cm (23") 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Wi-Fi 4 (802.11n) Black, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46130
Info modified on:
21 Oct 2022, 10:14:32
Short summary description HP Pavilion 23-g010 AMD E 58,4 cm (23") 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Wi-Fi 4 (802.11n) Black, Silver:

HP Pavilion 23-g010, 58,4 cm (23"), Full HD, AMD E, 4 GB, 500 GB, Windows 8

Long summary description HP Pavilion 23-g010 AMD E 58,4 cm (23") 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Wi-Fi 4 (802.11n) Black, Silver:

HP Pavilion 23-g010. Product type: All-in-One PC. Display diagonal: 58,4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Panel type: IPS. Processor family: AMD E, Processor frequency: 1,3 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 8. Product color: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.