HP logo

HP PrintCalc 100 calculator Desktop Printing Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36719
Info modified on:
28 Feb 2023, 03:11:49
End of life date:
31 May 2023
Short summary description HP PrintCalc 100 calculator Desktop Printing Black:

HP PrintCalc 100, Desktop, Printing, 12 digits, Display tilting, AC/Battery, Black

Long summary description HP PrintCalc 100 calculator Desktop Printing Black:

HP PrintCalc 100. Form factor: Desktop, Type: Printing. Digits: 12 digits, Display number of lines: 1 lines, Display tilting. Memory registers: 1. Currency converter. Power source: AC/Battery. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.