HP logo

HP 40gs calculator Pocket Scientific Grey, Silver

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46522
Info modified on:
21 Oct 2022, 10:14:32
Short summary description HP 40gs calculator Pocket Scientific Grey, Silver:

HP 40gs, Pocket, Scientific, 15 digits, 7 lines, Grey, Silver

Long summary description HP 40gs calculator Pocket Scientific Grey, Silver:

HP 40gs. Form factor: Pocket, Type: Scientific. Digits: 15 digits, Display number of lines: 7 lines. Memory registers: 9. Product color: Grey, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.