HP EliteBook 820 G1, Intel® Core™ i7, 1,8 GHz, 31,8 cm (12.5"), 1366 x 768 pixels, 4 GB, 500 GB
HP EliteBook 820 G1. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4500U, Processor frequency: 1,8 GHz. Display diagonal: 31,8 cm (12.5"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 7 Professional. Product color: Silver. Weight: 1,33 kg