HP logo

HP Pavilion 17-e070sf AMD A4 A4-5000 Laptop 43,9 cm (17.3") HD+ 6 GB DDR3L-SDRAM 1 TB HDD Windows 8 Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7687
Info modified on:
29 Jan 2025, 19:00:07
End of life date:
02 May 2014
Short summary description HP Pavilion 17-e070sf AMD A4 A4-5000 Laptop 43,9 cm (17.3") HD+ 6 GB DDR3L-SDRAM 1 TB HDD Windows 8 Black:

HP Pavilion 17-e070sf, AMD A4, 1,5 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 6 GB, 1 TB

Long summary description HP Pavilion 17-e070sf AMD A4 A4-5000 Laptop 43,9 cm (17.3") HD+ 6 GB DDR3L-SDRAM 1 TB HDD Windows 8 Black:

HP Pavilion 17-e070sf. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A4, Processor model: A4-5000, Processor frequency: 1,5 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 6 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 8. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.