HP logo

HP Compaq nw9440 Mobile Workstation BT PC Card mouse\\2GB Intel® Core™2 Duo T7600 43,2 cm (17") DDR2-SDRAM 100 GB NVIDIA® Quadro® FX 1500M Windows XP Professional

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55316
Info modified on:
24 Jan 2025, 20:55:53
Short summary description HP Compaq nw9440 Mobile Workstation BT PC Card mouse\\2GB Intel® Core™2 Duo T7600 43,2 cm (17") DDR2-SDRAM 100 GB NVIDIA® Quadro® FX 1500M Windows XP Professional:

HP Compaq nw9440 Mobile Workstation BT PC Card mouse\\2GB, Intel® Core™2 Duo, 2,33 GHz, 43,2 cm (17"), 1900 x 1200 pixels, 2 GB, 100 GB

Long summary description HP Compaq nw9440 Mobile Workstation BT PC Card mouse\\2GB Intel® Core™2 Duo T7600 43,2 cm (17") DDR2-SDRAM 100 GB NVIDIA® Quadro® FX 1500M Windows XP Professional:

HP Compaq nw9440 Mobile Workstation BT PC Card mouse\\2GB. Processor family: Intel® Core™2 Duo, Processor model: T7600, Processor frequency: 2,33 GHz. Display diagonal: 43,2 cm (17"), Display resolution: 1900 x 1200 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 100 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA® Quadro® FX 1500M. Operating system installed: Windows XP Professional. Weight: 3,4 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.