HP logo

HP ProBook 470 G1 Intel® Core™ i7 i7-4702MQ Laptop 43,9 cm (17.3") HD+ 8 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 8750M Windows 7 Professional Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71451
Info modified on:
22 Jan 2025, 05:39:30
Short summary description HP ProBook 470 G1 Intel® Core™ i7 i7-4702MQ Laptop 43,9 cm (17.3") HD+ 8 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 8750M Windows 7 Professional Silver:

HP ProBook 470 G1, Intel® Core™ i7, 2,2 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 8 GB, 750 GB

Long summary description HP ProBook 470 G1 Intel® Core™ i7 i7-4702MQ Laptop 43,9 cm (17.3") HD+ 8 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 8750M Windows 7 Professional Silver:

HP ProBook 470 G1. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4702MQ, Processor frequency: 2,2 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 7 Professional. Product color: Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.