HP logo

HP LaserJet Enterprise M606dn 1200 x 1200 DPI A4

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36531
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP LaserJet Enterprise M606dn 1200 x 1200 DPI A4:

HP LaserJet Enterprise M606dn, Laser, 1200 x 1200 DPI, A4, 62 ppm, Duplex printing, Network ready

Long summary description HP LaserJet Enterprise M606dn 1200 x 1200 DPI A4:

HP LaserJet Enterprise M606dn. Print technology: Laser. Number of print cartridges: 2, Maximum duty cycle: 275000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 62 ppm, Duplex printing. Display: LCD. Network ready. Product color: Grey

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.