HP logo

HP ENVY m6-1302sa AMD A10 A10-5750M Laptop 39,6 cm (15.6") 4 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 7670M Windows 8 Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10696
Info modified on:
25 Jan 2025, 22:21:21
End of life date:
05 Oct 2013
Short summary description HP ENVY m6-1302sa AMD A10 A10-5750M Laptop 39,6 cm (15.6") 4 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 7670M Windows 8 Black:

HP ENVY m6-1302sa, AMD A10, 2,5 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 750 GB

Long summary description HP ENVY m6-1302sa AMD A10 A10-5750M Laptop 39,6 cm (15.6") 4 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 7670M Windows 8 Black:

HP ENVY m6-1302sa. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A10, Processor model: A10-5750M, Processor frequency: 2,5 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: AMD Radeon HD 8650G. Operating system installed: Windows 8. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.