HP logo

HP Pavilion 17-e073ed AMD A8 A8-5550M Laptop 43,9 cm (17.3") HD+ 8 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 8670M Wi-Fi 4 (802.11n) Windows 8 Black, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96150
Info modified on:
22 Jan 2025, 05:01:00
Short summary description HP Pavilion 17-e073ed AMD A8 A8-5550M Laptop 43,9 cm (17.3") HD+ 8 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 8670M Wi-Fi 4 (802.11n) Windows 8 Black, Silver:

HP Pavilion 17-e073ed, AMD A8, 2,1 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 8 GB, 500 GB

Long summary description HP Pavilion 17-e073ed AMD A8 A8-5550M Laptop 43,9 cm (17.3") HD+ 8 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 8670M Wi-Fi 4 (802.11n) Windows 8 Black, Silver:

HP Pavilion 17-e073ed. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A8, Processor model: A8-5550M, Processor frequency: 2,1 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 8. Product color: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.