HP logo

HP Pavilion 15-e048sf AMD A4 A4-5000 Laptop 39,6 cm (15.6") 4 GB DDR3-SDRAM 1 TB HDD Windows 8 Black, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10150
Info modified on:
22 Jan 2025, 06:19:16
End of life date:
30 Jan 2014
Short summary description HP Pavilion 15-e048sf AMD A4 A4-5000 Laptop 39,6 cm (15.6") 4 GB DDR3-SDRAM 1 TB HDD Windows 8 Black, Silver:

HP Pavilion 15-e048sf, AMD A4, 1,5 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 1 TB

Long summary description HP Pavilion 15-e048sf AMD A4 A4-5000 Laptop 39,6 cm (15.6") 4 GB DDR3-SDRAM 1 TB HDD Windows 8 Black, Silver:

HP Pavilion 15-e048sf. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A4, Processor model: A4-5000, Processor frequency: 1,5 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: AMD Radeon HD 8330. Operating system installed: Windows 8. Product color: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.