HP logo

HP 205 G1 AMD E E1-2500 47 cm (18.5") 1366 x 768 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Pro Black, Silver

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91169
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP 205 G1 AMD E E1-2500 47 cm (18.5") 1366 x 768 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Pro Black, Silver:

HP 205 G1, 47 cm (18.5"), AMD E, 4 GB, 500 GB, Windows 8.1 Pro, Black, Silver

Long summary description HP 205 G1 AMD E E1-2500 47 cm (18.5") 1366 x 768 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Pro Black, Silver:

HP 205 G1. Product type: All-in-One PC. Display diagonal: 47 cm (18.5"), Display resolution: 1366 x 768 pixels. Processor family: AMD E, Processor frequency: 1,4 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: AMD Radeon HD 8240. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1 Pro. Product color: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.