HP logo

HP Intel Xeon E5-2680 v2 10C 2.8GHz processor 2,8 GHz 25 MB L3

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62632
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Intel Xeon E5-2680 v2 10C 2.8GHz processor 2,8 GHz 25 MB L3:

HP Intel Xeon E5-2680 v2 10C 2.8GHz, Intel® Xeon® E5 V2 Family, LGA 2011 (Socket R), 22 nm, E5-2680V2, 2,8 GHz, 64-bit

Long summary description HP Intel Xeon E5-2680 v2 10C 2.8GHz processor 2,8 GHz 25 MB L3:

HP Intel Xeon E5-2680 v2 10C 2.8GHz. Processor family: Intel® Xeon® E5 V2 Family, Processor socket: LGA 2011 (Socket R), Processor lithography: 22 nm. Memory channels: Quad-channel, Maximum internal memory supported by processor: 768 GB, Memory types supported by processor: DDR3-SDRAM. Market segment: Server, Supported instruction sets: AVX, Scalability: 2S. Intel® Virtualization Technology (Intel® VT): VT-d, VT-x

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.