HP logo

HP dvd1270E optical disc drive DVD±RW

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55708
Info modified on:
21 Oct 2022, 10:14:32
Short summary description HP dvd1270E optical disc drive DVD±RW:

HP dvd1270E, DVD±RW, USB 2.0, CD, CD-R, CD-RW, DVD+R, DVD+R DL, DVD+RW, DVD-R, DVD-R DL, DVD-RW, 24x, 48x, 32x

Long summary description HP dvd1270E optical disc drive DVD±RW:

HP dvd1270E. Optical drive type: DVD±RW, Interface: USB 2.0, Disc types supported: CD, CD-R, CD-RW, DVD+R, DVD+R DL, DVD+RW, DVD-R, DVD-R DL, DVD-RW. DVD+R write speed: 24x, CD-R write speed: 48x, CD-RW write speed: 32x. CD-ROM read speed: 48x, DVD-ROM read speed: 16x. Power requirements: +5V+/-5%; +12V+/-10%, Minimum system requirements: 1024x768 px IEEE 1394 USB 2.0, Minimum RAM: 128 MB

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.