HP logo

HP Pavilion g7-2312sf Intel® Core™ i5 i5-3230M Laptop 43,9 cm (17.3") HD+ 6 GB DDR3-SDRAM 640 GB HDD AMD Radeon HD 7670M Windows 8 Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8411
Info modified on:
29 Jan 2025, 18:25:12
End of life date:
01 Oct 2013
Short summary description HP Pavilion g7-2312sf Intel® Core™ i5 i5-3230M Laptop 43,9 cm (17.3") HD+ 6 GB DDR3-SDRAM 640 GB HDD AMD Radeon HD 7670M Windows 8 Black:

HP Pavilion g7-2312sf, Intel® Core™ i5, 2,6 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 6 GB, 640 GB

Long summary description HP Pavilion g7-2312sf Intel® Core™ i5 i5-3230M Laptop 43,9 cm (17.3") HD+ 6 GB DDR3-SDRAM 640 GB HDD AMD Radeon HD 7670M Windows 8 Black:

HP Pavilion g7-2312sf. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3230M, Processor frequency: 2,6 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 8. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.